Microchip Technology, Inc. 75V 400MA Diode and Rectifier S8-4148/TR7

Description
DIODE ARRAY GP 75V 400MA 8SOIC Product overview: S8-4148/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4148/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 400MA 8SOIC Product overview: S8-4148/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4148/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 400MA Diode and Rectifier - 286-S8-4148/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 400MA Diode and Rectifier
286-S8-4148/TR7
75V 400MA Diode and Rectifier 286-S8-4148/TR7
DIODE ARRAY GP 75V 400MA 8SOIC Product overview: S8-4148/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4148/TR7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 400MA 8SOIC Product overview: S8-4148/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4148/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283018-S8-4148/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283018-S8-4148/TR7
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283018-S8-4148/TR7
Win Source Part Number: 1283018-S8-4148/TR7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 4 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: S8-4148 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283018-S8-4148/TR7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 4 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: S8-4148
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Diode Arrays - S8-4148/TR7-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
S8-4148/TR7-ND
Diode Arrays S8-4148/TR7-ND
"Diode Array 4 Independent Standard 75V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"

"Diode Array 4 Independent Standard 75V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S8-4148/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S8-4148/TR7
Discrete Semiconductor Products - Diodes - Rectifiers S8-4148/TR7
DIODE ARRAY GP 75V 400MA 8SOIC

DIODE ARRAY GP 75V 400MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-S8-4148/TR7 1283018-S8-4148/TR7 S8-4148/TR7-ND S8-4148/TR7
Product Name 75V 400MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) "8-SOIC (0.154"", 3.90mm Width)"
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data