Vishay Intertechnology, Inc. 50V 5A Diode and Rectifier S5A-E3/9AT

Description
DIODE GEN PURP 50V 5A DO214AB Product overview: S5A-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 5A DO214AB Product overview: S5A-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 5A Diode and Rectifier - 280-S5A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 5A Diode and Rectifier
280-S5A-E3/9AT
50V 5A Diode and Rectifier 280-S5A-E3/9AT
DIODE GEN PURP 50V 5A DO214AB Product overview: S5A-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5A-E3/9AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 5A DO214AB Product overview: S5A-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281673-S5A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281673-S5A-E3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281673-S5A-E3/9AT
Win Source Part Number: 1281673-S5A-E3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 50 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S5A

Win Source Part Number: 1281673-S5A-E3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S5A

Buy Now Datasheet
Single Diodes - S5A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5A-E3/9AT-ND
Single Diodes S5A-E3/9AT-ND
Diode Standard 50V 5A Surface Mount DO-214AB (SMC)

Diode Standard 50V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5A-E3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers S5A-E3/9AT
DIODE GEN PURP 50V 5A DO214AB

DIODE GEN PURP 50V 5A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S5A-E3/9AT
Rectifiers S5A-E3/9AT
Rectifiers 50 Volt 5.0 Amp 100 Amp IFSM

Rectifiers 50 Volt 5.0 Amp 100 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S5A-E3/9AT 1281673-S5A-E3/9AT S5A-E3/9AT-ND S5A-E3/9AT S5A-E3/9AT
Product Name 50V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel SMC
RoHS Compliant RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
 - AIDW20S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers