Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
SMC DIODE SOLUTIONS CO., LTD
S5D10170A2 -- SINGLE DIODES
SMC Diode Solutions Co., Ltd
Single Diodes
S5D10170A2
Description
DIODE SIL CARB 1700V 44A TO220AC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIODE SIL CARB 1700V 44A TO220AC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-S5D10170A2-ND
Single Diodes
1655-S5D10170A2-ND
DIODE SIL CARB 1700V 44A TO220AC
DIODE SIL CARB 1700V 44A TO220AC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
1655-S5D10170A2-ND
Product Name
Single Diodes
T
j
-55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PIN Diode Switches
NPS4-8000-40000-A
Specs
Diode Type
PIN
Diode Applications
Switching
View Details
Rochester Electronics
Diodes, Rectifiers - Single - 1N4938
1N4938
Specs
Diode Type
Diode 200 V
View Details
Infineon Technologies AG
Automotive 35V 100mA Diode and Rectifier
BA892E-6700
Specs
Diode Applications
Rectifier
View Details
Voltage Multipliers, Inc.
Surface Mount High Voltage Diode
SMF6533
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
9 volts
View Details