SMC Diode Solutions Co., Ltd Single Diodes S4D10120E

Description
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-S4D10120ECT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-S4D10120ECT-ND
Single Diodes 1655-S4D10120ECT-ND
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-S4D10120ETR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-S4D10120ETR-ND
Single Diodes 1655-S4D10120ETR-ND
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-S4D10120EDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1655-S4D10120ECT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Rectifier, 200Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0673 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details