SMC Diode Solutions Co., Ltd 200V 5A Diode and Rectifier S5DC

Description
DIODE GEN PURP 200V 5A SMC Product overview: S5DC from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 5A SMC Product overview: S5DC from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 5A Diode and Rectifier - 280-S5DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
280-S5DC
200V 5A Diode and Rectifier 280-S5DC
DIODE GEN PURP 200V 5A SMC Product overview: S5DC from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DC can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A SMC Product overview: S5DC from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-S5DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-S5DCTR-ND
Single Diodes 1655-S5DCTR-ND
Diode Standard 200V 5A Surface Mount SMC (DO-214AB)

Diode Standard 200V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368175-S5DC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368175-S5DC
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368175-S5DC
Win Source Part Number: 1368175-S5DC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Base Product Number: S5D Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1368175-S5DC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Base Product Number: S5D
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Diodes,200V,5A,SMC - S5DC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diodes,200V,5A,SMC
S5DC
Diodes,200V,5A,SMC S5DC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Rectifiers Diodes Diodes Diodes
Product Number 280-S5DC 1655-S5DCTR-ND 1368175-S5DC S5DC
Product Name 200V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diodes,200V,5A,SMC
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data