Win Source Part Number: 1281857-S8CM-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 985 mV @ 8 A
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 79pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S8CM-M3/IGICT,S8CM-M
Base Product Number: S8CM
Rectifier Diode, 1 Phase, 1 Element, 1.6A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S8CM-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8CM-M3/I can be used for catalog matching and distributor lookup.
Diode Standard 1000V 8A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 8A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 8A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 1KV 8A DO214AB
985mV@8A 1kV DO-214AB(SMC) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 8A DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1281857-S8CM-M3/I | 280-S8CM-M3/I | S8CM-M3/IGITR-ND | S8CM-M3/I | S8CM-M3/I | S8CM-M3/I | S8CM-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.6A 1000V Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9850 volts | 0.9850 volts | 0.9850 volts | 0.9850 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 4000 ns |