Comchip Technology Corporation Single Diodes S3Y-HF

Description
Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-S3Y-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-S3Y-HFCT-ND
Single Diodes 641-S3Y-HFCT-ND
Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)

Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 641-S3Y-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-S3Y-HFTR-ND
Single Diodes 641-S3Y-HFTR-ND
Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)

Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 641-S3Y-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-S3Y-HFDKR-ND
Single Diodes 641-S3Y-HFDKR-ND
Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)

Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1340581-S3Y-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1340581-S3Y-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1340581-S3Y-HF
Win Source Part Number: 1340581-S3Y-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Technology: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 10 µA @ 2000 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: S3Y Voltage - DC Reverse (Vr) (Max): 2000 V Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A

Win Source Part Number: 1340581-S3Y-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10 µA @ 2000 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: S3Y
Voltage - DC Reverse (Vr) (Max): 2000 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3Y-HF
Rectifiers S3Y-HF
Rectifiers 2000V 3A SMC

Rectifiers 2000V 3A SMC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 641-S3Y-HFCT-ND 1340581-S3Y-HF S3Y-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Rail/Tube
RoHS Compliant RoHS
View Details
2 suppliers