Win Source Part Number: 1281725-S5PMS-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.8A (DC)
Voltage - Forward (Vf) (Max) @ If: 940 mV @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S5P
DIODE 1.8 A, 1000 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: S5PMS-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 A, 1000 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8 A, 1000 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5PMS-M3/86A can be used for catalog matching and distributor lookup.
DIODE STANDARD 1000V 1.8A TO277A
Diode Standard 1000V 1.8A (DC) Surface Mount TO-277A (SMPC)
DIODE STANDARD 1000V 1.8A TO277A
DIODE GEN PURP 1KV 1.8A TO277A
DIODE GEN PURP 1KV 1.8A TO277A
Rectifiers 5A,1000V,STD GPP SMPCPhotovoltaicsola
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1281725-S5PMS-M3/86A | 280-S5PMS-M3/86A | 112-S5PMS-M3/86ADKR-ND | S5PMS-M3/86A | S5PMS-M3/86A | S5PMS-M3/86A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.8 A 1000 V 277A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9400 volts | 1.15 volts | 1.15 volts | |||
| VR | 1000 volts | 1000 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 2500 ns |