Manufacturer: Vishay
Win Source Part Number: 893113-S5MHE3_A/H
Features: Diode Standard 1000 V 5A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: S5M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S5MHE3_A/HGITR, S5MHE3_A/HGIDKR, S5MHE3_A/H-ND, S5MHE3_A/HGICT
Rectifier Diode, 1 Phase, 1 Element, 5A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S5MHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MHE3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 1KV 5A DO214AB
Rectifiers 5A 1000V 100A@8.3ms Single Die Auto
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 893113-S5MHE3_A/H | 280-S5MHE3_A/H | S5MHE3_A/HGITR-ND | S5MHE3_A/H | S5MHE3_A/H |
| Product Name | Diodes, Rectifiers - Single - S5MHE3_A/H | 5A 1000V Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers |
| Diode Type | Diode Standard 1000 V 5A Surface Mount DO-214AB (SMC) | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 5 amps |