Vishay S5A-E3/57T Silicon Junction
Vishay S5A-E3/57T Silicon Junction
Vishay S5A-E3/57T Silicon Junction
Diode Standard 50V 5A Surface Mount DO-214AB (SMC)
Diode Standard 50V 5A Surface Mount DO-214AB (SMC)
Diode Standard 50V 5A Surface Mount DO-214AB (SMC)
5A 50V Rectifier Diode, SMC, Surface Mount Product overview: S5A-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5A-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1093753-S5A-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 50V 5A DO214AB
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 8129229P | S5A-E3/57TGICT-ND | 280-S5A-E3/57T | 1093753-S5A-E3/57T | S5A-E3/57T |
| Product Name | Switching Diodes | Single Diodes | SMD 5A 50V Diode and Rectifier | Diodes, Rectifiers - Single - S5A-E3/57T | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape and Reel | ||||
| IO | 5 amps |