The 1281334-S5AHE3_A/I is a surface-mount glass passivated rectifier diode from Win Source Electronics, designed for general-purpose rectification in power supplies, inverters, converters, and freewheeling applications. It features a maximum average forward rectified current of 5.0 A and is available with a maximum repetitive peak reverse voltage of 50 V. The diode has a low forward voltage drop of 1.15 V at 5 A and a reverse leakage current of 10 OºA at 50 V. It operates within a temperature range of -55 °C to +175 °C and has a reverse recovery time of 2.5 Oºs. The device is packaged in the SMC (DO-214AB) case, which is suitable for automated placement and meets MSL level 1 requirements. Additionally, it is AEC-Q101 qualified, making it suitable for automotive applications. The product is RoHS-compliant and halogen-free, ensuring it meets environmental standards.
Diode Standard 50V 5A Surface Mount DO-214AB (SMC)
Win Source Part Number: 1281334-S5AHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S5A
DIODE GEN PURP 50V 5A DO214AB Product overview: S5AHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5AHE3_A/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 5A DO214AB
Rectifiers 5A 50V 100A@8.3ms Single Die Auto
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S5AHE3_A/I-ND | 1281334-S5AHE3_A/I | 280-S5AHE3_A/I | S5AHE3_A/I | S5AHE3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 50V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 50 volts | ||||
| IR | 0.0100 mA |