Diode Standard 800V 4A Surface Mount TO-277A (SMPC)
Diode Standard 800V 4A Surface Mount TO-277A (SMPC)
Diode Standard 800V 4A Surface Mount TO-277A (SMPC)
DIODE 4 A, 800 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: S4PK-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 800 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 800 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PK-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 893086-S4PK-M3/86A
Series: eSMP®
Features: Diode Standard 800 V 4A Surface Mount TO-277A (SMPC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: S4P
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S4PK-M3/86AGITR, S4PK-M3/86AGIDKR, S4PK-M3/86A-ND, S4PK-M3/86AGICT
RECTIFIER 4A, 800V, SMPC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:4A; Diode Configuration:Single
RECTIFIER 4A, 800V, SMPC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 800V 4A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S4PK-M3/86AGITR-ND | 280-S4PK-M3/86A | 893086-S4PK-M3/86A | 77R3480 | S4PK-M3/86A | S4PK-M3/86A |
| Product Name | Single Diodes | 4 A 800 V 277A Diode and Rectifier | Diodes, Rectifiers - Single - S4PK-M3/86A | Rectifier 4A, 800V, Smpc; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | TO-277A | TO-277A-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 4 amps | |||||
| Diode Type | Diode Standard 800 V 4A Surface Mount TO-277A (SMPC) |