Diode Standard 1000V 1.6A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 1KV 1.6A DO214AB
Rectifiers 5A,1000V,GPP STD, Photovol SM Rect
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | S5MS-M3/9AT-ND | S5MS-M3/9AT | S5MS-M3/9AT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |