DIODES Incorporated Single Diodes S5GC-13

Description
Diode Standard 400V 5A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Standard 400V 5A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S5GCDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5GCDITR-ND
Single Diodes S5GCDITR-ND
Diode Standard 400V 5A Surface Mount SMC

Diode Standard 400V 5A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325167-S5GC-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325167-S5GC-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325167-S5GC-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1325167-S5GC-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMC Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S5GCCT-ND,S5GCDICT,S 5GCCT,S5GCTR,S5GCTR- NDD,S5GCTR-ND,S5GCDI TR,S5GC,S5GC13 Base Product Number: S5G RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325167-S5GC-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMC
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S5GCCT-ND,S5GCDICT,S5GCCT,S5GCTR,S5GCTR-NDD,S5GCTR-ND,S5GCDITR,S5GC,S5GC13
Base Product Number: S5G
RoHS Status: RoHS non-compliant

Buy Now Datasheet
400V 5A Diode and Rectifier - 280-S5GC-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A Diode and Rectifier
280-S5GC-13
400V 5A Diode and Rectifier 280-S5GC-13
DIODE GEN PURP 400V 5A SMC Product overview: S5GC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5GC-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 5A SMC Product overview: S5GC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5GC-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5GC-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5GC-13
Discrete Semiconductor Products - Diodes - Rectifiers S5GC-13
DIODE GEN PURP 400V 5A SMC

DIODE GEN PURP 400V 5A SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S5GCDITR-ND 1325167-S5GC-13 280-S5GC-13 S5GC-13
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
35V Diode and Rectifier - 284-BA89202VH6127XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers