Vishay Precision Group Single Diodes S4PD-M3/86A

Description
DIODE GEN PURP 200V 4A TO277A
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 4A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-S4PD-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 4A TO277A

DIODE GEN PURP 200V 4A TO277A

Buy Now Datasheet
Single Diodes - 112-S4PD-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 4A TO277A

DIODE STANDARD 200V 4A TO277A

Buy Now Datasheet
Single Diodes - 112-S4PD-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
200V 4A Diode and Rectifier - 280-S4PD-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
280-S4PD-M3/86A
200V 4A Diode and Rectifier 280-S4PD-M3/86A
DIODE GEN PURP 200V 4A TO277A Product overview: S4PD-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PD-M3/86A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 4A TO277A Product overview: S4PD-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PD-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S4PD-M3/86A - 893082-S4PD-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S4PD-M3/86A
893082-S4PD-M3/86A
Diodes, Rectifiers - Single - S4PD-M3/86A 893082-S4PD-M3/86A
Manufacturer: Vishay Win Source Part Number: 893082-S4PD-M3/86A Series: eSMP® Features: Diode Standard 200 V 4A Surface Mount TO-277A (SMPC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: S4P Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893082-S4PD-M3/86A
Series: eSMP®
Features: Diode Standard 200 V 4A Surface Mount TO-277A (SMPC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: S4P
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S4PD-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4PD-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers S4PD-M3/86A
DIODE GEN PURP 200V 4A TO277A

DIODE GEN PURP 200V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S4PD-M3/86A
Rectifiers S4PD-M3/86A
Rectifiers 4.0 Amp 200 Volt

Rectifiers 4.0 Amp 200 Volt

Buy Now Datasheet
Rectifier 4A,200V, Smpc; Diode Case Style Vishay - 24R7649 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier 4A,200V, Smpc; Diode Case Style Vishay
24R7649
Rectifier 4A,200V, Smpc; Diode Case Style Vishay 24R7649
RECTIFIER 4A,200V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single ; Diode Type:Standard Recovery; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A; Forward Voltage VF Max:860mV; No. of Pins:3 RoHS Compliant: Yes

RECTIFIER 4A,200V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single; Diode Type:Standard Recovery; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A; Forward Voltage VF Max:860mV; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier 4A,200V, Smpc; Repetitive Peak Reverse Voltage Vishay - 77R3477 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier 4A,200V, Smpc; Repetitive Peak Reverse Voltage Vishay
77R3477
Rectifier 4A,200V, Smpc; Repetitive Peak Reverse Voltage Vishay 77R3477
RECTIFIER 4A,200V, SMPC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

RECTIFIER 4A,200V, SMPC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 112-S4PD-M3/86ACT-ND 280-S4PD-M3/86A 893082-S4PD-M3/86A S4PD-M3/86A S4PD-M3/86A 24R7649 77R3477
Product Name Single Diodes 200V 4A Diode and Rectifier Diodes, Rectifiers - Single - S4PD-M3/86A Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier 4A,200V, Smpc; Diode Case Style Vishay Rectifier 4A,200V, Smpc; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) TO-277A-3 TO-277A TO-277A
RoHS Compliant RoHS RoHS RoHS
Diode Type Diode Standard 200 V 4A Surface Mount TO-277A (SMPC)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data