Diode Standard 1000V 1.6A (DC) Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 1093770-S5MS-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.6A (DC)
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE 1.6 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5MS-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MS-E3/57T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1.6A DO214AB
Rectifiers 5A,1000V,STD GPP SMC Photovoltaic solar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S5MS-E3/57T-ND | 1093770-S5MS-E3/57T | 280-S5MS-E3/57T | S5MS-E3/57T | S5MS-E3/57T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S5MS-E3/57T | 1.6 A 1000 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9400 volts | 0.9400 volts | |||
| VR | 1000 volts | ||||
| IR | 0.0100 mA |