Diode Standard 600V 5A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 741467-S5JC-13
Manufacturer Homepage: www.diodes.com
Reference case: SMC
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 5A SMC Product overview: S5JC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5JC-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | S5JCDITR-ND | 741467-S5JC-13 | 280-S5JC-13 | S5JC-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S5JC-13 | 600V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |