Vishay Precision Group SMD 5A 800V Diode and Rectifier S5K-E3/57T

Description
5A 800V Rectifier Diode SMC Surface Mount Product overview: S5K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5K-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 800V Rectifier Diode SMC Surface Mount Product overview: S5K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5K-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A 800V Diode and Rectifier - 280-S5K-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 800V Diode and Rectifier
280-S5K-E3/57T
SMD 5A 800V Diode and Rectifier 280-S5K-E3/57T
5A 800V Rectifier Diode SMC Surface Mount Product overview: S5K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5K-E3/57T can be used for catalog matching and distributor lookup.

5A 800V Rectifier Diode SMC Surface Mount Product overview: S5K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5K-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S5K-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5K-E3/57TGITR-ND
Single Diodes S5K-E3/57TGITR-ND
Diode Standard 800V 5A Surface Mount DO-214AB (SMC)

Diode Standard 800V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5K-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5K-E3/57TGIDKR-ND
Single Diodes S5K-E3/57TGIDKR-ND
Diode Standard 800V 5A Surface Mount DO-214AB (SMC)

Diode Standard 800V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5K-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5K-E3/57TGICT-ND
Single Diodes S5K-E3/57TGICT-ND
Diode Standard 800V 5A Surface Mount DO-214AB (SMC)

Diode Standard 800V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - S5K-E3/57T - 1093758-S5K-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S5K-E3/57T
1093758-S5K-E3/57T
Diodes, Rectifiers - Single - S5K-E3/57T 1093758-S5K-E3/57T
Manufacturer: Vishay Win Source Part Number: 1093758-S5K-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093758-S5K-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Standard Diode, 5A, 800V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 12M3000 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 5A, 800V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
12M3000
Standard Diode, 5A, 800V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 12M3000
STANDARD DIODE, 5A, 800V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):5A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 5A, 800V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):5A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode Rectifier, Standard, 5A, 800V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0572 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 5A, 800V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0572
Diode Rectifier, Standard, 5A, 800V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0572
DIODE RECTIFIER, STANDARD, 5A, 800V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; No. of Pins:2Pins RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 5A, 800V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S5K-E3/57T
Rectifiers S5K-E3/57T
Rectifiers 5.0 Amp 800 Volt

Rectifiers 5.0 Amp 800 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5K-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5K-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S5K-E3/57T
DIODE GEN PURP 800V 5A DO214AB

DIODE GEN PURP 800V 5A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-S5K-E3/57T S5K-E3/57TGITR-ND 1093758-S5K-E3/57T 12M3000 29X0572 S5K-E3/57T S5K-E3/57T
Product Name SMD 5A 800V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - S5K-E3/57T Standard Diode, 5A, 800V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Diode Rectifier, Standard, 5A, 800V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AB-2
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data