BRIDGE RECT 1P 1KV 800MA TO269AA
BRIDGE RECT 1P 1KV 800MA TO269AA
BRIDGE RECT 1P 1KV 800MA TO269AA
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1245446-S500
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial
1PH BRIDGE MINIDIL 1000V 0.8A Product overview: S500 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-S500 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 4878-S500TR-ND | 1245446-S500 | 299-S500 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - S500 | 1000V 0.8A Diode and Rectifier |
| Rectifier Configuration / Technology | Bridge |