Win Source Part Number: 1281642-S8CK-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 985 mV @ 8 A
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 79pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S8CK
Rectifier Diode, 1 Phase, 1 Element, 1.6A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S8CK-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8CK-M3/I can be used for catalog matching and distributor lookup.
DIODE STANDARD 800V 8A DO214AB
DIODE GEN PURP 800V 8A DO214AB
Diode Standard 800V 8A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 800V 8A DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281642-S8CK-M3/I | 280-S8CK-M3/I | 112-S8CK-M3/IDKR-ND | S8CK-M3/I | S8CK-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.6A 800V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9850 volts | 0.9850 volts | |||
| VR | 800 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 4000 ns |