Vishay Intertechnology, Inc. 5A 1000V Diode and Rectifier S5MHE3_A/I

Description
Rectifier Diode, 1 Phase, 1 Element, 5A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S5MHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 5A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S5MHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 1000V Diode and Rectifier - 280-S5MHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 1000V Diode and Rectifier
280-S5MHE3_A/I
5A 1000V Diode and Rectifier 280-S5MHE3_A/I
Rectifier Diode, 1 Phase, 1 Element, 5A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S5MHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MHE3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 5A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S5MHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S5MHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5MHE3_A/IGITR-ND
Single Diodes S5MHE3_A/IGITR-ND
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5MHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5MHE3_A/IGICT-ND
Single Diodes S5MHE3_A/IGICT-ND
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5MHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5MHE3_A/IGIDKR-ND
Single Diodes S5MHE3_A/IGIDKR-ND
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281438-S5MHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281438-S5MHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281438-S5MHE3_A/I
Win Source Part Number: 1281438-S5MHE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S5MHE3_A/IGITR,S5MHE 3_A/IGIDKR,S5MHE3_A/ I,S5MHE3_A/IGICT Base Product Number: S5M

Win Source Part Number: 1281438-S5MHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S5MHE3_A/IGITR,S5MHE3_A/IGIDKR,S5MHE3_A/I,S5MHE3_A/IGICT
Base Product Number: S5M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5MHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5MHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers S5MHE3_A/I
DIODE GEN PURP 1KV 5A DO214AB

DIODE GEN PURP 1KV 5A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S5MHE3_A/I S5MHE3_A/IGITR-ND 1281438-S5MHE3_A/I S5MHE3_A/I
Product Name 5A 1000V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 5 amps
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data