Vishay Precision Group Diodes, Rectifiers - Single - S4PB-M3/86A S4PB-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1093705-S4PB-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1093705-S4PB-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S4PB-M3/86A - 1093705-S4PB-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S4PB-M3/86A
1093705-S4PB-M3/86A
Diodes, Rectifiers - Single - S4PB-M3/86A 1093705-S4PB-M3/86A
Manufacturer: Vishay Win Source Part Number: 1093705-S4PB-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1093705-S4PB-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-S4PB-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 4A TO277A

DIODE GEN PURP 100V 4A TO277A

Buy Now Datasheet
Single Diodes - 112-S4PB-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-S4PB-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 4A TO277A

DIODE STANDARD 100V 4A TO277A

Buy Now Datasheet
4A 100V Diode and Rectifier - 280-S4PB-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 100V Diode and Rectifier
280-S4PB-M3/86A
4A 100V Diode and Rectifier 280-S4PB-M3/86A
RECTIFIER 4A,100V, SMPC Product overview: S4PB-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PB-M3/86A can be used for catalog matching and distributor lookup.

RECTIFIER 4A,100V, SMPC Product overview: S4PB-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PB-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier 4A,100V, Smpc; Diode Case Style Vishay - 24R7645 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier 4A,100V, Smpc; Diode Case Style Vishay
24R7645
Rectifier 4A,100V, Smpc; Diode Case Style Vishay 24R7645
RECTIFIER 4A,100V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single ; Diode Type:Standard Recovery; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A; Forward Voltage VF Max:860mV; No. of Pins:3 RoHS Compliant: Yes

RECTIFIER 4A,100V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single; Diode Type:Standard Recovery; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A; Forward Voltage VF Max:860mV; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier 4A,100V, Smpc; Repetitive Peak Reverse Voltage Vishay - 77R3476 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier 4A,100V, Smpc; Repetitive Peak Reverse Voltage Vishay
77R3476
Rectifier 4A,100V, Smpc; Repetitive Peak Reverse Voltage Vishay 77R3476
RECTIFIER 4A,100V, SMPC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

RECTIFIER 4A,100V, SMPC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S4PB-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4PB-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers S4PB-M3/86A
DIODE GEN PURP 100V 4A TO277A

DIODE GEN PURP 100V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S4PB-M3/86A
Rectifiers S4PB-M3/86A
Rectifiers 4.0 Amp 100 Volt

Rectifiers 4.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 1093705-S4PB-M3/86A 112-S4PB-M3/86ACT-ND 280-S4PB-M3/86A 24R7645 77R3476 S4PB-M3/86A S4PB-M3/86A
Product Name Diodes, Rectifiers - Single - S4PB-M3/86A Single Diodes 4A 100V Diode and Rectifier Rectifier 4A,100V, Smpc; Diode Case Style Vishay Rectifier 4A,100V, Smpc; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.1 volts 0.8600 volts 0.8600 volts 1.1 volts
VR 100 volts
IR 0.0100 mA
trr 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data