Manufacturer: Vishay
Win Source Part Number: 893085-S4PJHM3_A/H
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Standard 600 V 4A Surface Mount TO-277A (SMPC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: S4P
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S4PJHM3_A/HGIDKR, S4PJHM3_A/H-ND, S4PJHM3_A/HGITR, S4PJHM3_A/HGICT
DIODE GEN PURP 600V 4A TO277A Product overview: S4PJHM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PJHM3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 600V 4A Surface Mount TO-277A (SMPC)
Diode Standard 600V 4A Surface Mount TO-277A (SMPC)
DIODE GEN PURP 600V 4A TO277A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 893085-S4PJHM3_A/H | 280-S4PJHM3_A/H | 112-S4PJHM3_A/HCT-ND | S4PJHM3_A/H |
| Product Name | Diodes, Rectifiers - Single - S4PJHM3_A/H | 600V 4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 600 V 4A Surface Mount TO-277A (SMPC) | |||
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS |