DIODES Incorporated Single Diodes S5DC-13

Description
Diode Standard 200V 5A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Standard 200V 5A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S5DCDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5DCDITR-ND
Single Diodes S5DCDITR-ND
Diode Standard 200V 5A Surface Mount SMC

Diode Standard 200V 5A Surface Mount SMC

Buy Now Datasheet
200V 5A Diode and Rectifier - 280-S5DC-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
280-S5DC-13
200V 5A Diode and Rectifier 280-S5DC-13
DIODE GEN PURP 200V 5A SMC Product overview: S5DC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DC-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A SMC Product overview: S5DC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DC-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S5DC-13 - 1245513-S5DC-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S5DC-13
1245513-S5DC-13
Diodes, Rectifiers - Single - S5DC-13 1245513-S5DC-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1245513-S5DC-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1245513-S5DC-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S5DC-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5DC-13
Discrete Semiconductor Products - Diodes - Rectifiers S5DC-13
DIODE GEN PURP 200V 5A SMC

DIODE GEN PURP 200V 5A SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number S5DCDITR-ND 280-S5DC-13 1245513-S5DC-13 S5DC-13
Product Name Single Diodes 200V 5A Diode and Rectifier Diodes, Rectifiers - Single - S5DC-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier diode - 1N5822 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diode Arrays - BAV99S/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
RF Diodes - BAR90-02LS - 1151317-BAR90-02LS - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers