Vishay Precision Group Diodes, Rectifiers - Single - S4PG-M3/86A S4PG-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 893084-S4PG-M3/86A Series: eSMP® Features: Diode Standard 400 V 4A Surface Mount TO-277A (SMPC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: S4P Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893084-S4PG-M3/86A Series: eSMP® Features: Diode Standard 400 V 4A Surface Mount TO-277A (SMPC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: S4P Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S4PG-M3/86A - 893084-S4PG-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S4PG-M3/86A
893084-S4PG-M3/86A
Diodes, Rectifiers - Single - S4PG-M3/86A 893084-S4PG-M3/86A
Manufacturer: Vishay Win Source Part Number: 893084-S4PG-M3/86A Series: eSMP® Features: Diode Standard 400 V 4A Surface Mount TO-277A (SMPC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: S4P Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893084-S4PG-M3/86A
Series: eSMP®
Features: Diode Standard 400 V 4A Surface Mount TO-277A (SMPC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: S4P
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-S4PG-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 4A TO277A

DIODE STANDARD 400V 4A TO277A

Buy Now Datasheet
Single Diodes - 112-S4PG-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 4A Surface Mount TO-277A (SMPC)

Diode Standard 400V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-S4PG-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 4A TO277A

DIODE STANDARD 400V 4A TO277A

Buy Now Datasheet
4A 400V Diode and Rectifier - 280-S4PG-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 400V Diode and Rectifier
280-S4PG-M3/86A
4A 400V Diode and Rectifier 280-S4PG-M3/86A
RECTIFIER 4A,400V, SMPC Product overview: S4PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PG-M3/86A can be used for catalog matching and distributor lookup.

RECTIFIER 4A,400V, SMPC Product overview: S4PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PG-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S4PG-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4PG-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers S4PG-M3/86A
DIODE GEN PURP 400V 4A TO277A

DIODE GEN PURP 400V 4A TO277A

Supplier's Site
Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay - 24R7653 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay
24R7653
Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay 24R7653
RECTIFIER 4A,400V, SMPC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

RECTIFIER 4A,400V, SMPC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

Supplier's Site
Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay - 77R3478 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay
77R3478
Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay 77R3478
RECTIFIER 4A,400V, SMPC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

RECTIFIER 4A,400V, SMPC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:860mV; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:TO-277A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S4PG-M3/86A
Rectifiers S4PG-M3/86A
Rectifiers 4.0 Amp 400 Volt

Rectifiers 4.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 893084-S4PG-M3/86A 112-S4PG-M3/86ACT-ND 280-S4PG-M3/86A S4PG-M3/86A 24R7653 S4PG-M3/86A
Product Name Diodes, Rectifiers - Single - S4PG-M3/86A Single Diodes 4A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifier 4A,400V, Smpc; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Diode Standard 400 V 4A Surface Mount TO-277A (SMPC)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape and Reel TO-277A TO-277A-3
RoHS Compliant RoHS RoHS
IO 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6073 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
15V 30MA Diode and Rectifier - 286-1PS70SB86,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers