Taiwan Semiconductor Co., Ltd. Single Diodes S5J

Description
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S5JTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S5JTR-ND
Single Diodes 1801-S5JTR-ND
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S5JCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S5JCT-ND
Single Diodes 1801-S5JCT-ND
DIODE GEN PURP 600V 5A DO214AB

DIODE GEN PURP 600V 5A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S5JDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S5JDKR-ND
Single Diodes 1801-S5JDKR-ND
DIODE STANDARD 600V 5A DO214AB

DIODE STANDARD 600V 5A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S5JTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
High-voltage switching diode - BAS101-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details