Taiwan Semiconductor Co., Ltd. Single Diodes S5JB

Description
Diode Standard 600V 5A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S5JBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S5JBTR-ND
Single Diodes 1801-S5JBTR-ND
Diode Standard 600V 5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-S5JBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S5JBCT-ND
Single Diodes 1801-S5JBCT-ND
DIODE GEN PURP 600V 5A DO214AA

DIODE GEN PURP 600V 5A DO214AA

Buy Now Datasheet
Single Diodes - 1801-S5JBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S5JBDKR-ND
Single Diodes 1801-S5JBDKR-ND
DIODE STANDARD 600V 5A DO214AA

DIODE STANDARD 600V 5A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S5JBTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details