Vishay Intertechnology, Inc. Single Diodes S5B-M3/9AT

Description
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S5B-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5B-M3/9AT-ND
Single Diodes S5B-M3/9AT-ND
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)

Diode Standard 100V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281736-S5B-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281736-S5B-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281736-S5B-M3/9AT
Win Source Part Number: 1281736-S5B-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S5B

Win Source Part Number: 1281736-S5B-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S5B

Buy Now Datasheet
5A 100V Diode and Rectifier - 280-S5B-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore
5A 100V Diode and Rectifier
280-S5B-M3/9AT
5A 100V Diode and Rectifier 280-S5B-M3/9AT
DIODE GPP 5A 100V DO-214AB Product overview: S5B-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5B-M3/9AT can be used for catalog matching and distributor lookup.

DIODE GPP 5A 100V DO-214AB Product overview: S5B-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5B-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S5B-M3/9AT
Rectifiers S5B-M3/9AT
Rectifiers 5A,100V,GPP STD, SM Rect

Rectifiers 5A,100V,GPP STD, SM Rect

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S5B-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5B-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers S5B-M3/9AT
DIODE GEN PURP 100V 5A DO214AB

DIODE GEN PURP 100V 5A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S5B-M3/9AT-ND 1281736-S5B-M3/9AT 280-S5B-M3/9AT S5B-M3/9AT S5B-M3/9AT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 5A 100V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data