Vishay Intertechnology, Inc. 400V 4A Diode and Rectifier S4PGHM3/86A

Description
DIODE GEN PURP 400V 4A TO277A Product overview: S4PGHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PGHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 4A TO277A Product overview: S4PGHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PGHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 4A Diode and Rectifier - 280-S4PGHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 4A Diode and Rectifier
280-S4PGHM3/86A
400V 4A Diode and Rectifier 280-S4PGHM3/86A
DIODE GEN PURP 400V 4A TO277A Product overview: S4PGHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PGHM3/86A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 4A TO277A Product overview: S4PGHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PGHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S4PGHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S4PGHM3/86A-ND
Single Diodes S4PGHM3/86A-ND
Diode Standard 400V 4A Surface Mount TO-277A (SMPC)

Diode Standard 400V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - S4PGHM3/86A - 1093708-S4PGHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S4PGHM3/86A
1093708-S4PGHM3/86A
Diodes, Rectifiers - Single - S4PGHM3/86A 1093708-S4PGHM3/86A
Manufacturer: Vishay Win Source Part Number: 1093708-S4PGHM3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1093708-S4PGHM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S4PGHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4PGHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers S4PGHM3/86A
DIODE GEN PURP 400V 4A TO277A

DIODE GEN PURP 400V 4A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S4PGHM3/86A S4PGHM3/86A-ND 1093708-S4PGHM3/86A S4PGHM3/86A
Product Name 400V 4A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - S4PGHM3/86A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data