Diotec Semiconductor Single Diodes S5M

Description
DIODE STANDARD 1000V 5A DO214AB
Request a Quote Datasheet
Description
DIODE STANDARD 1000V 5A DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-S5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S5MDKR-ND
Single Diodes 4878-S5MDKR-ND
DIODE STANDARD 1000V 5A DO214AB

DIODE STANDARD 1000V 5A DO214AB

Buy Now Datasheet
Single Diodes - 4878-S5MCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S5MCT-ND
Single Diodes 4878-S5MCT-ND
DIODE GEN PURP 1000V 5A SMC

DIODE GEN PURP 1000V 5A SMC

Buy Now Datasheet
Single Diodes - 4878-S5MTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S5MTR-ND
Single Diodes 4878-S5MTR-ND
Diode Standard 1000V 5A Surface Mount SMC (DO-214AB)

Diode Standard 1000V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-S5MDKR-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464773 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAS316,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details