TVS DIODE 12VWM 19VC SOT143
TVS DIODE 12VWM 19VC SOT143
TVS DIODE 12VWM 19VC SOT143
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S43LC0412CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-253-4, TO-253AA |
| Peak Pulse Power | 500 watts |
| VC | 19 volts |