Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single S5DHE3_A/H

Description
Win Source Part Number: 1281347-S5DHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S5D
Request a Quote Datasheet
Description
Win Source Part Number: 1281347-S5DHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S5D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281347-S5DHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281347-S5DHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281347-S5DHE3_A/H
Win Source Part Number: 1281347-S5DHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S5D

Win Source Part Number: 1281347-S5DHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S5D

Buy Now Datasheet
Single Diodes - S5DHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5DHE3_A/H-ND
Single Diodes S5DHE3_A/H-ND
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)

Diode Standard 200V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
200V 5A Diode and Rectifier - 280-S5DHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
280-S5DHE3_A/H
200V 5A Diode and Rectifier 280-S5DHE3_A/H
DIODE GEN PURP 200V 5A DO214AB Product overview: S5DHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DHE3_A/H can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A DO214AB Product overview: S5DHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5DHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5DHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5DHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers S5DHE3_A/H
DIODE GEN PURP 200V 5A DO214AB

DIODE GEN PURP 200V 5A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S5DHE3_A/H
Rectifiers S5DHE3_A/H
Rectifiers 5A 200V 100A@8.3ms Single Die Auto

Rectifiers 5A 200V 100A@8.3ms Single Die Auto

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1281347-S5DHE3_A/H S5DHE3_A/H-ND 280-S5DHE3_A/H S5DHE3_A/H S5DHE3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 200V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 200 volts
IR 0.0100 mA
trr 2500 ns
Unlock Full Specs
to access all available technical data