Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 1KV 5A DO214AB Product overview: S5M-M3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5M-M3/9AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281724-S5M-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S5M
Rectifiers 5A,1000V,GPP STD, SM Rect
DIODE GEN PURP 1KV 5A DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | S5M-M3/9AT-ND | 280-S5M-M3/9AT | 1281724-S5M-M3/9AT | S5M-M3/9AT | S5M-M3/9AT |
| Product Name | Single Diodes | 1KV 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | SMC | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts |