Diode Standard 1000V 5A Surface Mount SMC
Diode Standard 1000V 5A Surface Mount SMC
Diode Standard 1000V 5A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1093768-S5MC-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S5MC
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S5M; S6M; S5M;
Introduction Date: October 27, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 1KV 5A SMC
DIODE GEN PURP 1KV 5A SMC
RECTIFIER, SINGLE, 1KV, 5A, DO-214AB; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | S5MC-FDIDKR-ND | 1093768-S5MC-13-F | S5MC-13-F | S5MC-13-F | 07AH4852 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S5MC-13-F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1Kv, 5A, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |
| VR | 1000 volts | 1000 volts | |||
| IR | 0.0100 mA | 0.0100 mA |