Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays S8-4150E3/TR13

Description
Win Source Part Number: 1283020-S8-4150E3/TR 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 4 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: S8-4150
Request a Quote Datasheet
Description
Win Source Part Number: 1283020-S8-4150E3/TR 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 4 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: S8-4150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283020-S8-4150E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283020-S8-4150E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283020-S8-4150E3/TR13
Win Source Part Number: 1283020-S8-4150E3/TR 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 4 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: S8-4150

Win Source Part Number: 1283020-S8-4150E3/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 4 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: S8-4150

Buy Now Datasheet
Diode Arrays - S8-4150E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
S8-4150E3/TR13-ND
Diode Arrays S8-4150E3/TR13-ND
"Diode Array 4 Independent Standard 50V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"

"Diode Array 4 Independent Standard 50V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
50V 400MA Diode and Rectifier - 286-S8-4150E3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 400MA Diode and Rectifier
286-S8-4150E3/TR13
50V 400MA Diode and Rectifier 286-S8-4150E3/TR13
DIODE ARRAY GP 50V 400MA 8SOIC Product overview: S8-4150E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4150E3/TR13 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 50V 400MA 8SOIC Product overview: S8-4150E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S8-4150E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S8-4150E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S8-4150E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers S8-4150E3/TR13
DIODE ARRAY GP 50V 400MA 8SOIC

DIODE ARRAY GP 50V 400MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1283020-S8-4150E3/TR13 S8-4150E3/TR13-ND 286-S8-4150E3/TR13 S8-4150E3/TR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 50V 400MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 50 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data