Diode Standard 600V 4A Surface Mount TO-277A (SMPC)
Diode Standard 600V 4A Surface Mount TO-277A (SMPC)
Diode Standard 600V 4A Surface Mount TO-277A (SMPC)
DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: S4PJ-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PJ-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1093711-S4PJ-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
RECTIFIER 4A,600V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single
RECTIFIER 4A,600V, SMPC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 600V 4A TO277A
DIODE GEN PURP 600V 4A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S4PJ-M3/86AGITR-ND | 280-S4PJ-M3/86A | 1093711-S4PJ-M3/86A | 24R7657 | 77R3479 | S4PJ-M3/86A | S4PJ-M3/86A |
| Product Name | Single Diodes | 4 A 600 V 277A Diode and Rectifier | Diodes, Rectifiers - Single - S4PJ-M3/86A | Rectifier 4A,600V, Smpc; Diode Case Style Vishay | Rectifier 4A,600V, Smpc; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape and Reel | TO-277A | TO-277A | TO-277, 3-PowerDFN | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 4 amps | ||||||
| Diode Type | Standard |