Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S5GL-TP

Description
Win Source Part Number: 1282431-S5GL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S5GL-TPCT,S5GL-TPTR, S5GLTP,S5GL-TPDKR Base Product Number: S5GL
Request a Quote Datasheet
Description
Win Source Part Number: 1282431-S5GL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S5GL-TPCT,S5GL-TPTR, S5GLTP,S5GL-TPDKR Base Product Number: S5GL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282431-S5GL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282431-S5GL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282431-S5GL-TP
Win Source Part Number: 1282431-S5GL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S5GL-TPCT,S5GL-TPTR, S5GLTP,S5GL-TPDKR Base Product Number: S5GL

Win Source Part Number: 1282431-S5GL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S5GL-TPCT,S5GL-TPTR,S5GLTP,S5GL-TPDKR
Base Product Number: S5GL

Buy Now Datasheet
Single Diodes - S5GL-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5GL-TPTR-ND
Single Diodes S5GL-TPTR-ND
Diode Standard 400V 5A Surface Mount SMC (DO-214AB)

Diode Standard 400V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S5GL-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5GL-TPCT-ND
Single Diodes S5GL-TPCT-ND
Diode Standard 400V 5A Surface Mount SMC (DO-214AB)

Diode Standard 400V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S5GL-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5GL-TPDKR-ND
Single Diodes S5GL-TPDKR-ND
Diode Standard 400V 5A Surface Mount SMC (DO-214AB)

Diode Standard 400V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S5GL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5GL-TP
Discrete Semiconductor Products - Diodes - Rectifiers S5GL-TP
DIODE GEN PURP 400V 5A SMC

DIODE GEN PURP 400V 5A SMC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S5GL-TP
Rectifiers S5GL-TP
Rectifiers Standard 400V 5A

Rectifiers Standard 400V 5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1282431-S5GL-TP S5GL-TPTR-ND S5GL-TP S5GL-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
Diodes, Rectifiers - Single - BAS16-02L E6327 - 079435-BAS16-02L E6327 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
2 suppliers