Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804941-S5JHE3_A/I
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 2.5μs
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 5A
Current - Reverse Leakage at Vr: 10μA at 600V
Capacitance at Vr, F: 40pF at 4V, 1MHz
Part Number Series: S5J
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S5JHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5JHE3_A/I can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 600V 5A DO214AB
DIODE GEN PURP 600V 5A DO214AB
Rectifiers 5A 600V 100A@8.3ms Single Die Auto
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 804941-S5JHE3_A/I | 280-S5JHE3_A/I | S5JHE3_A/IGIDKR-ND | S5JHE3_A/I | S5JHE3_A/I | S5JHE3_A/I |
| Product Name | Diodes, Rectifiers - Single - S5JHE3_A/I | 5A 600V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 2500 ns |