43V Clamp 1A Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 24VWM 43VC SOT143
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S43LCC0424TR-ND | S43LCC0424 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 43 volts | 43 volts |