DIODE GEN PURP 200V 5A DO214AB Product overview: S5D-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5D-E3/9AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 042421-S5D-E3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Rectifiers 200 Volt 5.0 Amp 100 Amp IFSM
DIODE GEN PURP 200V 5A DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S5D-E3/9AT | 042421-S5D-E3/9AT | S5D-E3/9ATGITR-ND | S5D-E3/9AT | S5D-E3/9AT |
| Product Name | 200V 5A Diode and Rectifier | Diodes, Rectifiers - Single - S5D-E3/9AT | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-214AB-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |