Diode Standard 1000V 4A Surface Mount TO-277A (SMPC)
Diode Standard 1000V 4A Surface Mount TO-277A (SMPC)
Diode Standard 1000V 4A Surface Mount TO-277A (SMPC)
Win Source Part Number: 1281229-S4PM-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S4PM-M3/86AGICT,S4PM
Base Product Number: S4P
DIODE 4 A, 1000 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: S4PM-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 1000 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 1000 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PM-M3/86A can be used for catalog matching and distributor lookup.
Diode Standard Reco Rectifier 1KV 4A
Diode Standard Reco Rectifier 1KV 4A
Diode Standard Reco Rectifier 1KV 4A
DIODE GEN PURP 1KV 4A TO277A
RECTIFIER 4A, 1000V, SMPC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:4A; Diode Configuration:Single
RECTIFIER 4A, 1000V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S4PM-M3/86AGITR-ND | 1281229-S4PM-M3/86A | 280-S4PM-M3/86A | 7103162P | 7103162 | S4PM-M3/86A | S4PM-M3/86A | 77R3481 | 24R7665 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 4 A 1000 V 277A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier 4A, 1000V, Smpc; Repetitive Peak Reverse Voltage Vishay | Rectifier 4A, 1000V, Smpc; Diode Case Style Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Diode Type | Standard | ||||||||
| VF | 1.1 volts | 1.1 volts | 0.8600 volts | 0.8600 volts | |||||
| VR | 1000 volts | ||||||||
| IR | 0.0100 mA |