Diode Standard 200V 5A Surface Mount SMC (DO-214AB)
Diode Standard 200V 5A Surface Mount SMC (DO-214AB)
Diode Standard 200V 5A Surface Mount SMC (DO-214AB)
Win Source Part Number: 1282434-S5DL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -S5DL-TPMSTR,S5DL-TP
Base Product Number: S5DL
DIODE GEN PURP 200V 5A SMC
Rectifiers DIODE GP 200V 5A DO214AB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | S5DL-TPMSTR-ND | 1282434-S5DL-TP | S5DL-TP | S5DL-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 200 volts |