DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5B-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5B-E3/57T can be used for catalog matching and distributor lookup.
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 1093754-S5B-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 5A DO214AB
DIODE GEN PURP 100V 5A DO214AB
RECT, STANDARD, 5A, 100V, DO-214AB-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-S5B-E3/57T | S5B-E3/57TGICT-ND | 1093754-S5B-E3/57T | S5B-E3/57T | S5B-E3/57T | S5B-E3/57T | 12M2984 |
| Product Name | 5 A 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S5B-E3/57T | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rect, Standard, 5A, 100V, Do-214Ab-2; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | DO-214AB-2 | DO-214AB, SMC | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 5 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard |