Diotec Semiconductor Single Diodes S5Y

Description
DIODE STANDARD 2000V 5A DO214AB
Request a Quote Datasheet
Description
DIODE STANDARD 2000V 5A DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-S5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S5YDKR-ND
Single Diodes 4878-S5YDKR-ND
DIODE STANDARD 2000V 5A DO214AB

DIODE STANDARD 2000V 5A DO214AB

Buy Now Datasheet
Single Diodes - 4878-S5YTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S5YTR-ND
Single Diodes 4878-S5YTR-ND
Diode Standard 2000V 5A Surface Mount SMC (DO-214AB)

Diode Standard 2000V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 4878-S5YCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S5YCT-ND
Single Diodes 4878-S5YCT-ND
DIODE GEN PURP 2000V 5A SMC

DIODE GEN PURP 2000V 5A SMC

Buy Now Datasheet
Single Diodes - S5Y - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S5Y
Single Diodes S5Y
DIODE SMC 2000V 5A 150C

DIODE SMC 2000V 5A 150C

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4878-S5YDKR-ND S5Y
Product Name Single Diodes Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details