BRIDGE RECT 1P 160V 0.8A TO269AA
BRIDGE RECT 1P 160V 0.8A TO269AA
Bridge Rectifier Single Phase Standard 160V Surface Mount TO-269AA MINIDIL SLIM
1PH BRIDGE MINIDIL 160V 0.8A Product overview: S80 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-S80 can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1245623-S80
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial
1PH BRIDGE MINIDIL 160V 0.8A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 4878-S80DKR-ND | 299-S80 | 1245623-S80 | S80 |
| Product Name | Bridge Rectifiers | 160V 0.8A Diode and Rectifier | Bridge Rectifiers - S80 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | TO-269AA, 4-BESOP | Tape & Reel (TR) | ||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |