DIODE 1.6 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5MS-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5MS-E3/9AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1090242-S5MS-E3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 940 mV @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): CS3K-E3/I; CS3D-E3/I; S5MS-E3/57T; S3M; S3G; S3B;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-S5MS-E3/9ATDKR,1
Base Product Number: S5M
DIODE GEN PURP 1KV 1.6A DO214AB
Diode Standard 1000V 1.6A Surface Mount DO-214AB (SMC)
DIODE STD 1000V 1.6A DO214AB
DIODE GEN PURP 1KV 1.6A DO214AB
Rectifiers 5A,1000V,STD GPP SMC Photovoltaic solar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S5MS-E3/9AT | 1090242-S5MS-E3/9AT | 112-S5MS-E3/9ATCT-ND | S5MS-E3/9AT | S5MS-E3/9AT |
| Product Name | 1.6 A 1000 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | SMC | DO-214AB-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 1.6 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |