DIODE 5 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5D-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5D-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1093755-S5D-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Diode Switching 200V 5A 2-Pin
Vishay S5D-E3/57T Silicon Junction
Vishay S5D-E3/57T Silicon Junction
STANDARD DIODE, 5A, 200V, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:5A; Diode Configuration:Single
1.15V@5A 200V DO-214AB Diodes - General Purpose ROHS
DIODE GEN PURP 200V 5A DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-S5D-E3/57T | 1093755-S5D-E3/57T | S5D-E3/57TGITR-ND | 8129238P | S5D-E3/57T | 12M2988 | S5D-E3/57T | S5D-E3/57T |
| Product Name | 5 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - S5D-E3/57T | Single Diodes | Switching Diodes | Rectifiers | Standard Diode, 5A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-214AB-2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 5 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Standard |