Radwell International Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 12 TO 18 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D18 AND LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| 3 POLE, 24 COIL VDC, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF... | |
| 3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL... | |
| 3PH STARTER, 120V, RESET, W/BF1210A, RF380250. FREE 2 YEAR RADWELL WARRANTY | |
| 4 POLE, 24 COIL VDC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL... | |
| 40 TO 65 AMP, CONTACTOR COIL FOR USE WITH LC1D40A-D65A, LC1DT60A, LC1DT80A AND TESYS D. FREE 2 YEAR RADWELL WARRANTY | |
| 5.5 TO 8 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D09 AND LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| 60 TO 100 AMP, 690 VOLT, THERMAL IEC OVERLOAD RELAY TRIP CLASS 20, FOR USE WITH LC1D115, LC1D150 AND NSX CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| 63 TO 80 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 20, FOR USE WITH LC1D80 AND LC1D95. FREE 2 YEAR RADWELL WARRANTY | |
| 80 TO 104 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D80 AND LC1D95. FREE 2 YEAR RADWELL WARRANTY | |
| 9 TO 38 AMP, CONTACTOR COIL FOR USE WITH LC1D09-D38, LC1DT20-DT40 AND TESYS D. FREE 2 YEAR RADWELL WARRANTY | |
| ADDITIONAL COIL TERMINAL BLOCK, FOR USE WITH NF SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO... | |
| ADVANCED CONTROL UNIT, TESYS ULTRA, 4.5A TO 18A, 3P MOTORS, PROTECTION AND DIAGNOSTIC, CLASS 10, COIL 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED CONTROL UNIT, TESYS ULTRA, CL10, 3PH, 8-32A, COIL: 24VDC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED CONTROL UNIT,3 PHASE, 3-12 AMPS, 110-240 VAC, CL10. FREE 2 YEAR RADWELL WARRANTY | |
| AEG MOTOR CONTROL Contactors & Starters LS 0501-00 209600 910-303-002-00 | |
| AEG MOTOR CONTROL Contactors & Starters LS07.10-E0 | |
| AEG MOTOR CONTROL Contactors & Starters LS07.22-AO | |
| ASEA BROWN BOVERI Contactors & Starters LDC4 | |
| AUXILIARY CONTACT 25AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, U-LINE, 2 NO, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, TESYS U SERIES, 5 MA MINIMUM SWITCHING CURRENT, 17 V MINIMUM SWITCHING VOLTAGE, 250 VAC/VDC RATED OPERATING VOLTAGE, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, SCREW CLAMP TERMINALS. FREE... | |
| AUXILIARY CONTACT, TESYS, 5 AMP, 250 VAC/DC, 5 MA, 2X N/O. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY. CONTACT MODULE, 2NC W/TERMS. FREE 2 YEAR RADWELL WARRANTY | |
| BI-METALLIC OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC O/L RELAY, 600V, 32A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC O/LOAD RELAY, 575 VAC, 0.63 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY 575VAC 10A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 575VAC, 11.5A. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V 104A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V 10A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V 140A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V 4A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V 6A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V, 6A, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 600V, 6A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 690V, 1.7A IEC, 1A, 1.6A, 0...400 HZ, 1 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, TESYS LR2K SERIES, 12-16 AMP, 575V AC, 250V DC, 50/60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| C3 CONTROLS Contactors & Starters LRNO | |
| COIL 220V 50/60HZ FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL AC 110-120V. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR CONTACTOR, 131 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR D09-D38/CAD 48VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 120 VAC ,50/60 HZ, FOR CONTACTOR: LC1D09 D12 D18. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 12AMP, 120VAC, 3PH, FVR TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 220VAC, 50HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24VAC, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 500VAC, IEC, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT STARTER, TESYS H SAFE-TORQUE-OFF, 3 KW, 400 V, CONTROL: 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 600VAC, 10AMP, NO, 278J, 720VA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT SUPPRESSOR, LRC-V1-0466 AC 230V 30VA, 50-60 HZ, 30VA HOLDING CAPACITY, (700466). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR + RELAY COIL 240VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 10AMP 4POLE 24V W/LAD AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 12AMP 3POLE 24VDC W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 12AMP 3POLE COIL 24VDC AUX 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 20AMP 24V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 25AMP 3POLE 24VDC W/TRANSIENT SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 25AMP 4POLE W/24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 600VAC 18AMP 125V 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 9A 1 NO AUX SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 9AMP 3POLE 24VDC W/LAD.AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 110-124VAC 100-109VDC F-RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 120VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 24VDC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 110VAC/DC, 40-400HZ, F-RANGE, TESYS, WITHOUT BUILT IN SUPPRESSOR MODULE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 115 TO 150 AMP, FOR USE WITH LC1D115, LC1D150 AND TESYS D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 200 - 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 200-208 VAC, 40 TO 400 HZ, AC TYPE, 10 MCYCLES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 220-230VAC, 50HZ, FOR 80 AND 95AMP CONTACTOR, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 230 VAC, 50/60 HZ, IEC, FOR 9-38 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 230/240V, 50HZ, 240V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 230VAC, 50/60HZ, 3600CYC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 240 VAC, 60 HZ, FOR LC1D80 / LC1D95 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, IEC, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, LX1D SERIES, 48 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, LXD1, 240 VAC, 50/60 HZ, FOR 9-38 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, REPLACEMENT COIL 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, TESYS D SERIES, MAGNETIC, 120 VAC, 50/60 HZ, AC IEC, CLIP-ON MOUNTING, FOR 9-38A CONTACTOR FOR LXD1 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, TESYS D, 110 VAC, 50-60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, TESYS D, 48 VAC, 50/60 HZ, SCREW TERMINALS, FOR 80 AMP AND 95 AMP CONTACTOR, 5 OHM AT +20 DEGREES C AVERAGE RESISTANCE, -5 TO +60 DEGREES C. | |
| CONTACTOR COIL, TESYS D, FOR LC1D09 TO 38 CONTACTORS AND CAD RELAYS, 24 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL,110 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR LTG E-HELD,20A,2NC,0NO,1 20V,OP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR LTG E-HELD,20A,2NC,2NO,1 20V,OP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR LTG E-HELD,20A,3NC,0NO,1 20V,N1. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR REVERSING 32AMP 600VAC 24VDC/COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SIZE1 3POLE 110-120V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SIZE3/4 3POLE 110-120V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; LOAD CURRENT INDUCTIVE:100A; RELAY MOUNTING:PANEL; OPERATING VOLTAGE:900VDC; CONTACT CONFIGURATION:SPST-N O; NO. OF POLES:1 POLE; SWITCHING POWER AC3:-; SWITCHING CURRENT AC1:100A ;ROHS COMPLIANT: YES. FREE 2... | |
| CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 12A, 120V AC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE... | |
| CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 12A, 24V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE... | |
| CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 9A, 120V AC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE... | |
| CONTACTOR, 100A, 0NORMALLY CLOSED, 3 NORMALLY OPEN, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24VDC, 2NO/2NC, 60 AMP, AC1 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24VDC, 30KW , 400V, 50HP, 460V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 3 PHASE, 440 VAC, 6 AMP, 3 NO / 1 NC, 24 VDC COIL, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 575VAC, 9AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 5KV, 400 AMP, 120 VOLTS AC, HIGH VOLTAGE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 600 VAC, 12 AMP, 5 HP, 1 NC AUX, 3 NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 600 VAC, 12 AMP, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 6AMP, 3POLE, 2.2KW, 1AUX 1NO, COIL 24VDC, TESYS K SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 3 POLE, 440 VAC, 1 NC, AUXILIARY, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9AMP,3POLE 1AUX NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, COIL, 185VAC/50HZ, 220-240VAC/60HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, EXPANSION MODULE, MOTOR CONTROLLER, 4 INPUTS, 100-240 VAC, FOR LTMR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LTG E-HELD, 20AMP, 1NC/3NO, 24V, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LTG, EH, OPEN, 30A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINIATURE, 9 AMP, 3 POLE, 600 VAC, 24 VDC COIL, 2 NO, -25 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MOTOR STARTER, 25 AMP, 4 POLE, 24 VDC, 2 N/O, 2N/C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STD, NON-REVERSING, 3 POLE, 12A, 120V AC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STD, NON-REVERSING, 3 POLE, 12A, 24V DC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM... | |
| CONTACTOR, STD, NON-REVERSING, 3 POLE, 18A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED,... | |
| CONTACTOR, STD, NON-REVERSING, 3 POLE, 18A, 24V DC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM... | |
| CONTACTOR, STD, NON-REVERSING, 3 POLE, 9A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS: 81MM X 45MM X 85MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT... | |
| CONTACTOR, STD, NON-REVERSING, 3 POLE, 9A, 120V AC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED, DIMENSIONS: 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. | |
| CONTACTOR, TESYS D, TYPE LP1D, 3 POLE, 3 PHASE, 125 AMP, 600V, 10HP @ 240V, 30 HP @ 480V, 60 HP @ 600V, COMPLETE WITH 24V DC COIL, 1 NO/1NC... | |
| CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE,... | |
| CONTACTOR, TESYS K SERIES, REVERSING, 3-POLE, 24 VDC CONTROL VOLTAGE, NORMALLY OPEN CONTACTS, 690 VAC OPERATIONAL VOLTAGE, 1 NORMALLY OPEN AUX. CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 12 AMP, 3 POLE, 24 VDC, 3 N.O., 2 HP, DIN RAIL MOUNT, SCREW CLAMP, IP2X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 3 POLE (3 NO), 600 VAC, 6 AMP, 1 NO AUXILIARY CONTACT, 12 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 3 POLE, 3 NO, 9 AMP, 440 VAC, 1 NO AUXILIARY CONTACT, 24 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 3P, AC-3, LT OR EQ TO 440V, 9A, 1 NO AUX, 220VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 6 AMP, 3 POLE, 440 VAC, 24 VDC COIL, 3 NO, 1NC AUX, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, STANDARD, TESYS, 3 PHASE, 0.15-0.6 AMP, 690 VAC, 40-60 HZ, -40 TO +85 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 30A, 12NO, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 60A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DC COIL ASSEMBLY, FOR CONTACTOR, 24 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL THERMAL OVERLOAD RELAY, 37-50 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 3 POLE, 690 VAC, 0-400 HZ NETWORK FREQUENCY, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 10A, IP20. FREE... | |
| DIFFERENTIAL THERMAL OVERLOAD RELAY, 48-65 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 690 VAC, 0-400 HZ NETWORK FREQUENCY, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED AS OF MARCH 1994, CONTACTOR, 25 AMP, 3 POLE, 1 N.O. INTERNAL AUXILLIARY, 660 VAC MAX, 24 VDC COIL, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURE, BIMETALLIC, OVERLOAD RELAY, 5.50 - 8.00AMP, 575VAC, IEC +OPTION, GRAINGER NUMBER 4B858. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , OVERLOAD RELAY, 1.6-2.5AMP, 3POLE, 690VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/23/2021, CONTACTOR COIL, 220-240 VAC, 50/60 HZ, FOR 9-18 A CONTACT, WITHOUT BUILT IN SUPPRESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 02/17/21, CONTACTOR COIL, 360-440 VAC, 50/60 HZ, FOR USE WITH LC1F115/LC1F150 CONTACTORS, -5 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/19/2020, DOL REVERSING CONTACTOR BREAKER, 32 AMP, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/05/2018, CONTACTOR COIL, 240 VAC, 50 HZ, WITHOUT BUILT-IN SUPPRESSOR MODULE, 18-24 W AT 50 HZ HEAT DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/12/2021, CONTACTOR COIL, TESYS D LX1D, 110 VAC, 50/60 HZ, IEC, FOR LC1D09. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/01/21, CONTACTOR COIL, TESYS D, 24 VAC, 50 / 60 HZ, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/08/2021, CONTACTOR + RELAY COIL, 380-400 VAC, 50/60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/14/2017, CONTACTOR RELAY COIL, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 30/12/20, CONTACTOR COIL, TESYS D, LX1D SERIES, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 11.05.2020, COIL, FOR CONTACTOR, 220 VAC, 50 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 600 VAC, 3 POLE, OVERLOAD RELAY, BIMETALLIC, 0.4/0.63 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ARMATURE, KIT FOR PACEMASTER, CONTACTOR WITH DB OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1-NORMALLY OPEN/1-NORMALLY CLOSED CONTACT, 10 AMP, 240 VOLT RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIMETALLIC OVERLOAD RELAY, 30/40 AMP, 600 V AC, 3 POLE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIMETALLIC OVERLOAD RELAY, 575VAC, 25A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL 240VAC, 60HZ, FOR IEC CONTACTOR LC1D09/D12/D18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL CONTACT, 48V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL FOR LS05, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/110-120 VAC, 50/60 HZ, SCREW TERMINAL, FOR CONTACTOR/STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 12 VOLTS, 60 HZ, 2 LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 120 VOLTS, 60 HZ, 2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208VAC, 60HZ, FOR IEC CONTACTOR LC1-D09, D12, D18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220 VAC 50 HZ / 220-240 VAC 60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24 VOLTS, C/C, PA, 2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24 VOLTS, C/C, PA-H, 2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 240 VOLTS, 60 HZ, 2 LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 240VAC, 60HZ, FOR IEC CONTACTOR LC1D25/D32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 415 - 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR COIL, FOR LP1 SERIES CONTACTORS, 24 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR REPAIR PART, FOR LC1D09, D12, D18-FOR OLD D2 STYLE CONTACTORS WHERE THE CATALOG NUMBER INCLUDES THE AUXILIARY CONTACT ARRANGEMENT, 120VAC, 60HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT COIL, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT STARTER, 32 A, COIL: 380-400 V, 50 HZ, 440-480 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR + RELAY COIL, 110VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 12AMP 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR AND RELAY COIL, 220 VOLT, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR AND RELAY COIL, 415-440 V, 440-480 V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR BREAKER, 32 AMP, 220-240 VAC, 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL 220VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110-115VAC, 50HZ, TESYS F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110/120V AC, 50/60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110VAC, IEC, 50HZ, 110-115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, FOR 80 & 95 A CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, FOR LC1D25-D32 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120/127 VAC, 40-400 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 21VAC 50HZ, 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, IEC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 240 - 277 VAC, 50 / 60 HZ, 2 SCREW TERMINALS, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 265/277V, 220/230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 380-480 VAC, 50/60 HZ, IEC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 380/400V/50HZ, 460/480V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 415 VAC, 50 HZ, WITHOUT BUILT-IN SUPPRESSOR MODULE, -5 TO +55 DEGREE C, SUCCESSOR IS LX9FF415. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 415-440 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 42V/50HZ, 48V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 48 VAC 50/60 HZ, SUITABLE FOR USE WITH LC1D25 / LC1D32 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, FOR IEC, 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, LX1D2, 440 VAC, 50/60 HZ, 9-18 AMP FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, LX1D6 SERIES, 277 VAC, 60 HZ, 80 - 95 AMP, W/O BUILT IN SUPPRESOR MODULE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, TESYS F, 110 VDC, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 110V, 50HZ, 110-120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 200-240 VAC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 24VAC, 50HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING, 9 AMP, 3 POLE, 24 VDC WITH 1NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, + RELAY COIL, 575VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110-120V 50/60HZ, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110VDC, 7.5KW-400V, 10HP-460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 12 V CC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 24 VDC, 8KV, 1 NO AUXILIARY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 4 POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 600 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120VAC/60HZ COIL, 600VAC, 3NO POWER POLES, 1NO AUX CONTACT, 3HP/200V, 3HP/230V, 5HP/460V, 7.5HP/600V, COIL VOLTAGE 110-120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 3 POLE 1 NO AUXILIARY, 440 VAC / 50 HZ, 480 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3-PHASE, 4-POLE, 24 VDC COIL, 7.5 KW, 10 HP, 230 VAC, 50/60 HZ, 1-NORMALLY OPEN AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3POLE, 24VDC, W/1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, 24 VDC, 1NO, (REPLACED BY LC1D09BL). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 208VAC COIL, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220-230V, 50HZ, 277V, 60HZ, 4 P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220-240V 50HZ, 240-277V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220VDC, 400- 460VAC, 15HP, 11KW, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 32 AMP, 3-POLE, 1-NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24V, 4 POLE, 40AMP, 660V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 254/277V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25AMP, 3POLE, 24VDC, 1N/C ,5.5KW ,7.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NORMALLY OPEN, DC VOLTAGE, REVERSING, 4 KW / 5 HP, 10 AMP, 110 VDC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 25 AMP, 1 NO AUX CONTACT, 24 VDC COIL, (023393), (SUGGESTED REPLACEMENT: LC1D25BD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 4 KW @ 400V, 1 N/O AUX CONTACT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE + 1N/C, 600 V, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 24 V DC COIL, WITH 1 NORMALLY OPEN AUXILIARY, (REPLACED BY LC1D32BD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 690 V, 3 POLE 3 PHASE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3P, 24VDC, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 3P, 24VDC, 2.2KW, 1N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 575VAC ,REVERSING, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 8 KV, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3 POLE, 24VDC COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3 POLE, 1NC AUX, 5 HP, 690VAC, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 3PHASE, 690VAC, 1NO, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, LIGHTING AND HEATING,60 AMP,0 N/C,3 N/O,120 VAC,OP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, LP1 D4011, 3 POLE, 3 PHASE, 40 AMP, 1 NO + 1 NC AUX CONTACTS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, LP1 D4011, 3 POLE, 3 PHASE, 40 AMP, 1 NO + 1 NC AUX CONTACTS, 48 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 16AMP, 3POLE, 1AUX 1NO, COIL110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, 400/440V 50HZ, 440/480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, 480 VAC, 60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, TESYS D, 9-18 AMP, 440 VAC, 50 HZ, W/O BUILT-IN SUPPRESSOR MODULE, COMPATIBLE W/ LC1D09 TO D18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 575 V AC, 18 AMP, 2 N.C., 24 V DC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, W/TRANSIENT SUPPRESSOR, 12 AMP, 3 P, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENCLOSED STARTER, 120-600V, 3PHASE, 1/10HP, TYPE 12/3R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LE: 32A, UI:690V, UIMP, 8KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI CONTACTOR, RELAY, 230V COIL, 3XN/O, 1XN/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL PART, BASEPLATE KIT, TYPE LUS, NON-REVERSING POWER BASE WITH SCREW TERMINATIONS, 3 PHASE, 12A, 10 HP @ 220/240V, 20 HP @ 460V, 25HP @ 575/600V,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 110 VAC 50 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 120 VAC 60 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 415/480 VAC 50/60 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTROLLER, 575 VAC, 32 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL FOR CONTACTOR, 110 V / 50 HZ, 120 V / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, 440V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER ELEMENT, CLASS M, FOR 16 SERIES MOTOR STARTER & 48 SERIES OVERLOADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER THERMAL ELEMENT, SPARE PART / ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER THERMAL ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER, THERMAL ELEMENT, SPARE PART / ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, .63-1AMP, NO/NC, 600VAC, 10AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.1-0.16AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.25-0.40 AMP SETTING RANGE, 600 VAC MAX, 15 AMP, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.4-0.63 AMPS, 690 VAC, 6 KV, 2 NORMALLY OPEN, 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1-1.6 AMP RANGE, 3 POLE, 600 VAC, 15 AMP MAX FUSE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1-1.6 AMP, 660 VAC, 1 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1-1.6 AMP, 660 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 10 AMP, 660 VAC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 10/13 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 12-18 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 125-200 AMP, 1500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 13-16AMP, 3POLE, 1NC, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 23-32 AMP, 3-POLE, 690 V AC MAX, 1 N.O. / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 23-32 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 230 VAC, 50/60 HZ, 5 AMP, IEC OPTIONS, AUTOMATIC RESET, 0.8 NM TIGHTENING TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE, 1.6-2.5 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE. 315 AMP, 1000 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3POLE, 95-125AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4 POLE, 15 AMP MAX, 660 VAC, 4-.63 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-6 AMP, 660 VAC, CLASS 10, 12-18AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5/8 AMP, 660 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 57- 66A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 575 VAC, 4 AMP, IEC OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 575VAC, 8A, IEC OPTIONS, 5.5 TO 8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BI-METAL,18-25 AMP, 660V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, .40-.63AMP, 600VAC MAX, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, .40-.63AMP, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, 1-1.6 AMP, NO, 1-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, 23-32AMP, 690VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, TRIP CLASS 10, 1.25/2 AMP RANGE, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, W/OPTIONS, 55-70AMP, CLASS 10, REPLACED WITH LRD3361. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL OVERLOAD, 23-32 AMP RANGE, 3 POLE, 600 VAC MAX, CLASS 20 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT, CLASS M, FOR 16 SERIES MOTOR STARTER & 48 SERIES OVERLOADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 1.6-2.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, LRD09, THERMAL OVERLOAD, 10-18 AWG, 10 AMP, 660 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, OPEN FRAME, DPDT, 20 AMP, 120VDC, NON-INDUCTIVE, 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR BREAKER, 18AMP, 110-115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR BREAKER, INTEGRAL, 18 AMP, 24 VAC COIL, 50 HZ, *NO REPLACEMENT*. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 3 POLE, AC COIL, 600 V, 16 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24 VDC, 50 MA, 60 HZ, 90-140 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, HIGH-VOLTAGE, SINGLE POLE, NORMALLY OPEN, 280 V OUTPUT, 120 MA, 1500 VRMS INPUT/OUTPUT, 6-PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE STARTER, 460VAC, 15HP, TYPE LH OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER 3POS 32AMP 690V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER COIL, 120 VAC, 60 HZ, G6 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 32 AMP, 3 POLE, 190 V, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 63 AMP, 115-120 VAC, 50/60 HZ, NON-REVERSING, 120 V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, AC MAGNETIC, TYPE 1 ENCLOSURE, 0.5-7.5 HP, 120-575 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, INSTAKIT, CONTACTOR, 15 AMP, 120V COIL, FVNR TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NONREVERSING, 63AMP, MAX 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, REVERSING, INTEGRAL 18, 18 AMP, 105/120 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, SOFT START, 6.2AMP, 480V, 3 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE M, 1.28-1.63 AMP RATED, SUITABLE FOR USE WITH THERMAL OVERLOAD RELAYS/MAGNETIC MOTOR STARTERS/MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY FOR MOTOR, TESYS D RANGE, 3 POLE, 50/60 HZ, 95 TO 120 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.63-1 AMP, 660 VAC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 4-6 AMP, 600 VAC MAX, 2 N.O, 2 N.C, 50/60 HZ, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 48-57 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 30 - 40 AMP, 660 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, BIMETALLIC, 37-50 AMP, 690 VAC, 50/60 HZ, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, CLASS 20, 12-18 AMP, 50 / 60 HZ, DIN RAIL MOUNT, RED PUSH BUTTON STOP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, LR2D TYPE, FOR MOTOR PROTECTION, 3 POLE, 9-13 AMP, 600 VAC, RAIL/PLATE MOUNTING, REPLACED BY LRD16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, LRD SERIES, MOTOR PROTECTION, 10 AMPS, 1 NO/1 NC, 750V, CLASS 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, MOTOR PROTECTION, SOLID STATE, BIMETALLIC, TESYS D SERIES, 17/25 AMP, 600 VAC, 3 POLE, SUITABLE FOR USE WITH 9 - 32A LC1D AND LC2D... | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, SOLID STATE, MOTOR PROTECTION, 7/10 AMP, 690 VAC, 50/60 HZ, 3 POLE, FOR USE WITH 9 - 32A LC1D AND LC2D CONTACTORS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, TRIP CLASS 20, AUTOMATIC/MANUAL RESET, TRIP INDICATOR, SCREW CLAMP TERMINALS, 1 NO + 1 NC AUX CONTACTS, 17-25 AMP SETTING RANGE, FOR LC1D25 /... | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, 0.25-0.40AMP, 3POLE, 690VAC, SUGGESTED REPLACEMENT LRD03. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL TRIP RELAY, 220 / 240 V, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,, STARTER W/ ENCLOSURE, LG00 SERIES, DIRECT-ON LINE STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OVERLOA D RELAY, BIMETALLIC, 0.16-0.25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| EASYPACT TVS DIFFERENTIAL THERMAL OVERLOAD RELAY, 2.5...4 A, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| EEC AEG Contactors & Starters LK-HS7K.01 | |
| EEC AEG Contactors & Starters LS07.01-E | |
| EEC AEG Contactors & Starters LS07.10-A | |
| EEC AEG Contactors & Starters LS7K-04-G | |
| EEC AEG Contactors & Starters LS7K.00-C | |
| EEC AEG Contactors & Starters LSN7-04-A | |
| ENCLOSED DOL STARTER, 13-18 AMP RANGE, 230 VAC CONTROL, 50/60 HZ, START / STOP / EMERGENCY STOP, 4 KW @ 220/230 VAC, 9 KW @ 440 VAC. FREE 2 YEAR... | |
| ENCLOSED DOL STARTER, 6-10A, 380/400 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE MINI STARTER NEMA 1 W/RESET. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH PVDF 70W CONTACT NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Contactors & Starters M12 | |
| FURNAS ELECTRIC CO Contactors & Starters M20 | |
| GP RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| IEC STYLE OVERLOAD RELAY, 60 TO 100A, 3 POLES, MANUAL RESET, TRIP CLASS: 10. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATOR AUXILIARY\BLOCK, CONTACT BLOCK, 690 VOLT, 10 AMP, 1/NO/1NC, FOR LTS20-LTS80. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Contactors & Starters LMRX1211 | |
| LSIS CO Contactors & Starters LX11 | |
| LUG HARDWARE KIT A/AF145-185. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 2 POLE, 12 AMP 24 VDC, 2 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -50 TO +70 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 20 A, 3 POLE, 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE AUXILIARY CONTACT, 5AMP, 250V, 4KV, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROL PART, BASEPLATE KIT, TYPE LUS, NON-REVERSING POWER BASE WITH SCREW TERMINATIONS, 3 PHASE, 12A, 3 HP @ 220/240V, 7.5 HP @ 460V, 10HP @ 575/600V, INCLUDES 1NO/1NC AUXILIARY... | |
| MOTOR CONTROL, STANDARD CONTROL UNIT, 3 PHASE, 4.5-18 AMP, 690 V AC, 24 V DC, 40-60HZ, CLASS 10, PLUG-IN (FRONT FACE). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER 9A 220-230/50 220-240/60 OL:4-6A ENC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER 9A 230V 50/60HZ OL:4-6A W/ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CONTROL UNIT, 1.25-5A, 110-240V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER POWER BASE, NON REVERSING, 3 POLE, 12 AMP, 120-600 V, 1-3 PHASE, 1-10 HP, 40-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, 690 VAC, RIGHT HAND AUX CONTACT: 1NO (6A) - 1NC/1NO (10A), LEFT HAND AUX CONTACT: 2NO (6A) - 2NO/1NC (10A). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, LUCA SERIES, CONTROL UNIT, THREE PHASE, 9 KW, 12 A, 88 TO 264 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Contactors & Starters LY3F-DC12 | |
| OPERATIBG COIL, 440-480 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER SOLID STATE RELAY, LH1540, TRANSISTOR OUTPUT SSR, 1-CHANNEL, 5300V ISOLATION, 6 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD HEATER THERMAL ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 0.1-0.16AMP 3POLE 1NC 660V. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 1.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 5,5-8AMP 3P 690VAC 6KV 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 7-10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 9-13AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY BIMETALLIC 0.16-0.25AMP 575VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY TRIP, THERMAL IEC, CLASS 10A, FOR USE WITH LC1D09 AND LC1D38, 1 TO 1.6 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 2.5-4 AMP RANGE, 3 POLE, 600 V, CLASS 10A, BIMETALLIC SENSING METHOD, MANUAL RESET, SINGLE PHASE SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 20-34 AMPS, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 24-48VDC, 5A, AUTOMATIC RESET, 1NC + 1NO DUAL VOLTAGE CONTACT TYPE, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 3 POLE, MANUAL RESET, 2 NO, 2 NC, 7-10 AMP . FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 48VAC, 5A, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 5 AMP, 230 VAC, 50/60 HZ, 3 POLE, IEC OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 5.5-8AMP, 3P, 600VAC, 2NO, 2NC, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 9 TO 13 AMP, 690 VAC, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETAL, 18 AMPS, 600 VAC, CL20 FOR LC1D09-D32. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, .16-.25AMP, 690VAC, 6KV, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, 2.6-3.7 AMP, 575 VAC, IEC, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, 600 VAC, 3 POLE, 3 PHASE, 48-65 AMP RANGE, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, 600V, 65A, IEC, CLASS 10A, FOR LC1D80 & LC1D95. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, ADJUSTMENT RANGE: 55 AMP - 70 AMP, 600V, 3 PHASE, CLASS 20 . FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, CLASS 10A, 2.5-4AMP, 6KV, 690VAC, AUX CONTACT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, CLASS 20 IEC, 37-50 AMP, 690 VAC, 3-POLE, AUXILIARY CONTACTS 1 NO + 1 NC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, LRD SERIES, BIMETALLIC, 12-18 AMP SETTING RANGE, 600 VAC, 2 NO + 2 NC, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, CLASS 10A, IP20. FREE 2 YEAR... | |
| OVERLOAD RELAY, LRD SERIES, BIMETALLIC, ELECTROMECHANICAL, 3 POLE, 7-10 AMP, 690 VAC, 6 KV, 50/60 HZ, IEC, CLASS 10, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, LRS3D SERIES, 600 VOLT, 24 AMP IEC, BIMETALLIC, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, POS REPL, BIMETALLIC, 600V, 6A, IEC, 4-6A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, TESYS LRD, THERMAL IEC OVERLOAD, 3 POLE, 0.4-0.63 AMP, CLASS 10A, 690 VAC RATED, IP20, FOR USE WITH LC1D09 AND LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMAL MAGNETIC, ADJUSTABLE AMP RANGE 55-70 AMPS, 3 POLE, 600 VAC, 1 N.O/1N.C CONTACT, STOP/RESET, SUGGESTED REPLACEMENT FOR RT2J. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMAL, DIFFERENTIAL, MINIATURE, BIMETALLIC, 1NO/1NC, 5.5-8.0AMP, 690V. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMAL, TESYS LRD, BIMETALLIC, 5.5-8 AMP, 600 VAC, 1 NO + 1 NC, 0...400 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMISTOR PROTECTION, 5 AMP, 115-230 VAC, 50/60 HZ, 1NO/NC, DIN RAIL MOUNT, -40 TO +85 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters LX1FF380-SUB | |
| RELAY CONTACTOR, TESYS K SERIES, 3PST-NO, 3P, 9 A AT 440 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 12VDC, 5BLADES. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, GENERAL PURPOSE, SOCKET, 12VDC, 112MA, 1.4W, 10A, 11 PIN, 3PDT, SINGLE, PLU-IN TERMINAL, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, OVERLOAD, BIMETALLIC, IEC, 120 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, TESYS LRD, THERMAL OVERLOAD, 95...120 A, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, THERMAL OVERLAY, MOTOR PROTECTION, 3 POLE, 17-24 AMP, 690 VAC, 0-400 HZ NETWORK FREQUENCY, CLASS 20, FOR USE WITH LC1D25/ LC1D32/ LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, THERMAL OVERLOAD, DIFFERENTIAL, ADJUSTABLE, 30-40 AMP RANGE, 1 N.O. / 1 N.C. AUXILIARY CONTACT, CLASS 20, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, THERMAL OVERLOAD, NON-DIFFERENTIAL, ADJUSTABLE, 5.5-8 AMP RANGE, 3 POLE, 1 N.O. / 1 N.C. AUXILIARY CONTACT, CLASS 10, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR 575VAC 9A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, 12A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, 6A, 24 VDC COIL, 2.28 IN X 3.54 IN X 2.24 IN. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, TESYS K, 3 POLE, 690 VAC, 24 VDC, 50/60 HZ, 3XN/O, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| REVERSING CONTACTORS, 575 VAC, 9 AMP, 4KW, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTORS, 575VAC, 6A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING ULTRA COMPACT STARTER, TESYS HYBRID, 3P, 500VAC, 0.75KW AT 400V, 24VDC, SPRING TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSONG CONTACTOR 6A 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC Contactors & Starters LP4K09004BW3 | |
| SCHNEIDER ELECTRIC Contactors & Starters LR2K0302 | |
| SCHNEIDER ELECTRIC Contactors & Starters LR2K0312 | |
| SCHNEIDER ELECTRIC Contactors & Starters LRD06 | |
| SCHNEIDER ELECTRIC Contactors & Starters LRD21 | |
| SOLID STATE, O/LOAD RELAY, 575VAC, 50A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE, OVERLOAD RELAY, 575 VAC, 300 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE PANEL MOUNT RELAY, 12-12.5VDC, 100A; CONTACT CONFIGURATION:-; LOAD CURRENT:100A; OPERATING VOLT MAX:75VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:3VDC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| SQUARE D Contactors & Starters LRD14 | |
| SQUARE D Contactors & Starters LRD22L | |
| SQUARE D Contactors & Starters LRD325 | |
| SQUARE D Contactors & Starters LUCA12FU | |
| SQUARE D Contactors & Starters LUCL05BL | |
| STANARD CONTROL UNIT, TESYS ULTRA, 0.3-1.4 AMP, 690 VAC, 24 VDC COIL, MAGNETIC PROTECTION, FOR POWER BASES LUB32/38 TO FORM STARTER CONTROLLER, -25 TO 70 DEGREE C, IP20/40. FREE 2... | |
| STANDARD CONTROL UNIT, TESYS ULTRA, 3-12A, 3P MOTORS, THERMAL MAGNETIC PROTECTION, CLASS 10, COIL 24V AC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER CONTROL UNIT FOR USE WITH LUFC00, LUFDA01, LUFDA10, LUFDH11, LUFN, LUFV2, LUFW10. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER CONTROL UNIT FOR USE WITH LUFC00, LUFN. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER CONTROL UNIT, USE WITH LUFC00 / LUFDA01 / LUFDA10 / LUFDH11 / LUFN / LUFV2 / LUFW10. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER ENCLOSED 230VAC W/CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER PREWIRED CONNECTOR, USE WITH LUB, TESYS U, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER SIZE 3PHASE 110-120V 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 32A, 660V, SELF PROTECTED STARTER, TYPE E, 42 K A RMS, USED WITH CAT. LB.LC, RANGE: 0.25-32A. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, TESYS H, LZ7H, 3 POLE, 0.18-2.4 AMP, 500 VAC, 24 VDC, SAFE-TORQUE-OFF, SCREW CLAMP TERMINAL, DIN RAIL MOUNT, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR EEC AEG LS4K-310-A, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 9 AMPS, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY... | |
| SUBSTITUTE FOR EEC AEG LS7K-310-A, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 18 AMPS, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY... | |
| SUBSTITUTE FOR EEC AEG LS7K-310-NSW, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 18 AMPS, 24V DC, INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY CLOSED AUXILIARY CONTACT. FREE 2... | |
| SUBSTITUTE FOR LIRRD LRSSR-AA25A, SOLID STATE RELAY, 240V, 25A, AC TO AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LIRRD LRSSR-AA50A, SOLID STATE RELAY, 240V, 50A, AC TO AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LIRRD LRSSR-DA10A, SOLID STATE RELAY, 240V, 10A, DC TO AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LIRRD LRSSR-DA25A, SOLID STATE RELAY, 240V, 25A, DC TO AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC LR2D1322, OVERLOAD RELAY, 17A - 25A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TELEMECANIQUE LX1FF380, CONTROL COIL, COIL VOLTAGE: 460/480VAC, FREQUENCY (HZ): 60HZ, FOR 250A CONTACTORS , WORKS W/ TELEMECANIQUE LC1F115/ LC1F150/ LC2F115/ LC2F150 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE SCHNEIDER ELECTRIC TELEMECANIQUE LP2K1201-BD, CONTACTOR, 20 AMP, 600 VOLT, 3 POLE, REVERSING DC RATED CONTACTOR, COMPLETE WITH 24VDC CONTROL COIL, 1 NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL... | |
| TELEMECANIQUE Contactors & Starters LD1LB030F | |
| TELEMECANIQUE Contactors & Starters LD1LB030FC | |
| TELEMECANIQUE Contactors & Starters LD4-LC.30. | |
| TELEMECANIQUE Contactors & Starters LD5LB130FC | |
| TELEMECANIQUE Contactors & Starters LP1-D1210-BD | |
| TELEMECANIQUE Contactors & Starters LP1-D1810-BD | |
| TELEMECANIQUE Contactors & Starters LP1-D3201BD | |
| TELEMECANIQUE Contactors & Starters LP1D0910BD | |
| TELEMECANIQUE Contactors & Starters LP1D3210BD | |
| TELEMECANIQUE Contactors & Starters LP1K0610BD | |
| TELEMECANIQUE Contactors & Starters LP1K0901BD3 | |
| TELEMECANIQUE Contactors & Starters LP1K12004BD | |
| TELEMECANIQUE Contactors & Starters LP4K0601BW3 | |
| TELEMECANIQUE Contactors & Starters LP4K0901BW3 | |
| TELEMECANIQUE Contactors & Starters LP4K0910BW3 | |
| TELEMECANIQUE Contactors & Starters LR1-D09310 | |
| TELEMECANIQUE Contactors & Starters LR2-8098-OPEN | |
| TELEMECANIQUE Contactors & Starters LR2-8098 | |
| TELEMECANIQUE Contactors & Starters LR2-D1307 | |
| TELEMECANIQUE Contactors & Starters LR2-D1308 | |
| TELEMECANIQUE Contactors & Starters LR2-D1310 | |
| TELEMECANIQUE Contactors & Starters LR2-D1312 | |
| TELEMECANIQUE Contactors & Starters LR2-D1314 | |
| TELEMECANIQUE Contactors & Starters LR2-D1316 | |
| TELEMECANIQUE Contactors & Starters LR2-D1321 | |
| TELEMECANIQUE Contactors & Starters LR2-D1322 | |
| TELEMECANIQUE Contactors & Starters LR2-D2353 | |
| TELEMECANIQUE Contactors & Starters LR2-D3357 | |
| TELEMECANIQUE Contactors & Starters LR2D3359 | |
| TELEMECANIQUE Contactors & Starters LR2D3563 | |
| TELEMECANIQUE Contactors & Starters LR2K0306 | |
| TELEMECANIQUE Contactors & Starters LR2K0308 | |
| TELEMECANIQUE Contactors & Starters LR3-E008 | |
| TELEMECANIQUE Contactors & Starters LR3D22 | |
| TELEMECANIQUE Contactors & Starters LRD02 | |
| TELEMECANIQUE Contactors & Starters LRD07 | |
| TELEMECANIQUE Contactors & Starters LRD08 | |
| TELEMECANIQUE Contactors & Starters LRD10 | |
| TELEMECANIQUE Contactors & Starters LRD12 | |
| TELEMECANIQUE Contactors & Starters LRD1510 | |
| TELEMECANIQUE Contactors & Starters LRD1522 | |
| TELEMECANIQUE Contactors & Starters LRD16 | |
| TELEMECANIQUE Contactors & Starters LRD32 | |
| TELEMECANIQUE Contactors & Starters LRD3355 | |
| TELEMECANIQUE Contactors & Starters LT3SM00ED | |
| TELEMECANIQUE Contactors & Starters LUA1C11 | |
| TELEMECANIQUE Contactors & Starters LUA1C20 | |
| TELEMECANIQUE Contactors & Starters LUB12 | |
| TELEMECANIQUE Contactors & Starters LUCA05FU | |
| TELEMECANIQUE Contactors & Starters LUCA12B | |
| TELEMECANIQUE Contactors & Starters LUCA12BL | |
| TELEMECANIQUE Contactors & Starters LUCA18BL | |
| TELEMECANIQUE Contactors & Starters LX1-D09110 | |
| TELEMECANIQUE Contactors & Starters LX1D8G7 | |
| TELEMECANIQUE Contactors & Starters LXD1G7 | |
| TESYS DECA DIFFERENTIAL THERMAL OVERLOAD RELAY 62-80A CLASS10A FOR LUGS. FREE 2 YEAR RADWELL WARRANTY | |
| TESYS K CONTACTOR, 12A;, 440V, 24VDC COIL, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| TESYS K, REVERSING CONTACTOR, 3P, 440 V, 9 A, 1 NC, 24 V DC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| THEMISTOR PROTECTION UNIT, LT3 SERIES, 5 AMP, 24-240 VAC/DC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D40A AND LC1D65A, 30 TO 40 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLAD RELAY, 4 - 6 A, 2 NO / 2 NC, . FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD PROTECTION RELAY, 600VAC, 3 POLE, 690V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY .25-.40AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 0.16-0.23AMP, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 1.6-2.5 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 0-400 HZ NETWORK FREQUENCY, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 12-18 AMP, 600 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 17-25 AMP, CLASS 10A, 0-400 HZ, 1NO+1NC, 6KV RATED IMPULSE WITHSTAND VOLTAGE, 1000 VAC OPERATIONAL VOLTAGE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 2.5-4 AMP, 690 VAC, 0-400 HZ, 6 KV RATED IMPULSE WITHSTAND VOLTAGE, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 20, IP20. FREE 2 YEAR RADWELL... | |
| THERMAL OVERLOAD RELAY, 2NO/2NC, CLASS 10A, 23-32 AMP, 4 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 37-50A, CLASS 10, W/ EVERLINK POWER TERMINAL, 690V MAX, 50/60HZ, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 690 VAC, 17 - 25 A, 1NO+1NC, CLASS 10 A, EVERLINK BTR SCREW, NETWORK FREQUENCY 0 - 400 HZ, 5 A FOR SIGNALLING CIRCUIT. FREE 2 YEAR... | |
| THERMAL OVERLOAD RELAY, 7-10 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 9-13 AMP, 600 VAC, 50/60 HZ, CLASS 20, 1NO+1NC AUXILIARY CONTACT COMPOSITION, 0-400 HZ NETWORK HZ, IP20, REPLACES: LR2D1516. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, BIMETALLIC, 0.8-1.2 AMP, 575 VAC, 5 PIN CONTACTS, STOP/RESET, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, BIMETALLIC, MANUAL/AUTO, TESYS LR2K SERIES, 575 VAC, 5.5 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, DIFFERENTIAL, 1.8-2.6 AMP ADJUSTMENT RANGE, 1 NO / 1 NC, CLASS 10A, TESYS K. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, ELECTRONIC, 3 POLE, 1.6-8 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 690 VAC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, ELECTRONIC, TESYS DECA, 60-100 AMP, 690 VAC, 24 VDC, 50/60 HZ, 1 NO/NC, -60 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, LRD SERIES, MANUAL OR AUTO RESET TYPE, MOTOR PROTECTION, TRIP CLASS 10A, SINGLE PHASE SENSITIVITY, 4-6 AMP, 600 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIRECT... | |
| THERMAL OVERLOAD RELAY, MOTOR PROTECTION, 16/24 AMP, 690 VAC, 3 POLE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, MOTOR PROTECTION, CLASS 10, WITH EVERLINK POWER TERMINAL, TESYS LRD SERIES, 23/32 AMP, 3 POLE, 690 VAC, 50/60 HZ, SCREW CLAMP, DIN RAIL MOUNT. FREE 2 YEAR... | |
| THERMAL OVERLOAD RELAY, MOTOR PROTECTION, IP20, 1 NO + 1 NC, -20 TO +60 DEGREES C, 110 TO 140 AMP, 1000 VAC, 0 TO 400 HZ. FREE 2 YEAR RADWELL... | |
| THERMAL OVERLOAD RELAY, TESYS DECA RANGE, 0.63-1 AMP, 3 POLE 690 VAC, 0-400 HZ, 1 NO + 1 NC AUXILIARY CONTACTS, 6 KV IMPULSE WITHSTAND VOLTAGE, -20 TO 60 DEGREE... | |
| THERMAL OVERLOAD RELAY, TESYS DECA, MOTOR PROTECTION, 4-6 AMP, 1NO+1NC, CLASS 10A, LUGS RING TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS LR2K SERIES, 10-14 AMP, 100 W, 250 VDC, 690 V AC, 1 NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP2X. FREE... | |
| THERMAL OVERLOAD RELAY, TESYS LRD SERIES, 0.25-0.4 AMP, 690 VAC, 400 HZ, 6 KV, 1 NO/NC, SCREW CLAMP TERMINAL, DIN RAIL/PLATE MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2... | |
| THERMAL OVERLOAD RELAY, TESYS LRD SERIES, BIMETALLIC, 30/40 AMP, 600/690 VAC, 3 POLE, ADJUSTABLE RANGE, SCREW CLAMPS, DIN RAIL/PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS LRD SERIES, MOTOR PROTECTION, 63/80 AMP, 600 VAC, 400 HZ, 3 POLE, DIN RAIL/PLATE MOUNT, REPLACES LR2D3363. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS LRD, FOR MOTOR PROTECTION, 9-13 AMP, 690 VAC, 1 NO + 1 NC, -20 TO +60 DEGREE C, IP20, REPLACES LR2-D1316. FREE 2 YEAR RADWELL WARRANTY... | |
| THERMAL OVERLOAD RELAY, TESYS, 1.8 AMP, 575 VAC, 400 HZ, 1 NO/NC, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP2X. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS, MOTOR PROTECTION, 3 POLE, 30-40 AMP, 600 VAC, 1NO/NC, CLASS 20, -20 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR PROTECTOR, PTC PROBE RELAY TESYS, LT3SM, LT3 WITH MANUAL RESET, 24 VAC 50/60HZ B1 A2, 24 VAC 50/60HZ A1 A2, 1NO/1N SINGLE VOLTAGE, OUTPUT CONTROL RELAY: 500 VAC, RATED... | |
| TRANSISTOR OUTPUT SSR, 1-CHANNEL, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT SSR, 1-CHANNEL, 5300V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT SSR, 1-CHANNEL, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |