Schneider Electric, Ltd. Solid State Overload/Relay LR3D10

Description
BIMETALLIC OVERLOAD RELAY, 600V, 6A, 10A. FREE 2 YEAR RADWELL WARRANTY
Description
BIMETALLIC OVERLOAD RELAY, 600V, 6A, 10A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57541567 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57541567
Solid State Overload/Relay 57541567
BIMETALLIC OVERLOAD RELAY, 600V, 6A, 10A. FREE 2 YEAR RADWELL WARRANTY

BIMETALLIC OVERLOAD RELAY, 600V, 6A, 10A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57541567
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Solid State Overload/Relay - 18860353 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details