Schneider Electric, Ltd. Solid State Overload/Relay LRD4367

Description
RELAY, OVERLOAD, BIMETALLIC, IEC, 120 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, OVERLOAD, BIMETALLIC, IEC, 120 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57538356 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57538356
Solid State Overload/Relay 57538356
RELAY, OVERLOAD, BIMETALLIC, IEC, 120 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY

RELAY, OVERLOAD, BIMETALLIC, IEC, 120 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57538356
Product Name Solid State Overload/Relay
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09A200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
Solid State Overload/Relay - 94667353 - Radwell International
Specs
Device Technology Solid State
View Details